Status: | Active |
---|---|
Series: | RFD16N05LSM |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,140
in stock
|
Buy Now | |
element14
from US$0.45
|
4,140
in stock
|
Buy Now | |
Farnell
from US$0.42
|
4,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
2,402
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16A, 50V |
rDS(ON)= 0.047Ω |
UIS SOA Rating Curve (Single Pulse) |
Design Optimized for 5V Gate Drives |
Can be Driven Directly from CMOS, NMOS, TTL Circuits |
SOA is Power Dissipation Limited |
Nanosecond Switching Speeds |
Linear Transfer Characteristics |
High Input Impedance |
Majority Carrier Devicee |
Related Literature - TB334 “Guidelines for Soldering Surface Mount Components to PC Boards” |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | RFD16N05LSM |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±10 |
VGS(th) Max (V) | 2 |
ID Max (A) | 16 |
PD Max (W) | 60 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 43 |
Ciss Typ (pF) | - |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 50 V 16 A 0.047 Ohm Surface Mount Power Mosfet - TO-252AA | Future Electronics |
Mosfet Transistor, N Channel, 16 A, 50 V, 47 Mohm, 5 V, 2 V Rohs Compliant: Yes |Onsemi RFD16N05LSM9A | Newark Electronics |
MOSFET, N-CH, 50V, 16A, TO-252AA-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 50V 16A TO252AA | RS |
Trans MOSFET N-CH 50V 16A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a RFD16N05LSM9A?
Additional datasheets, footprints and schematics for RFD16N05LSM9A are listed on our Part Details page. You can also find images and similar parts to RFD16N05LSM9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFD16N05LSM9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD16N05LSM9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFD16N05LSM9A fall under?
The RFD16N05LSM9A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFD16N05LSM9A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFD16N05LSM9A you can contact the distributor directly for product support, shipping queries etc.
Is the RFD16N05LSM9A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFD16N05LSM9A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RFD16N05LSM9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFD16N05LSM9A often in real-time on the comparison pages.
What if I can't find stock of RFD16N05LSM9A?
You can fill out our help required form which you can use to request a quote for RFD16N05LSM9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.