Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
14A, 50V |
rDS(ON)= 0.100Ω |
Temperature Compensating PSPICE® Model |
Can be Driven Directly from CMOS, NMOS, andTTL Circuits |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
175°C Operating Temperature |
Related Literature - TB334 “Guidelines for Soldering Surface MountComponents to PC Boards” |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | RFD14N05L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±10 |
VGS(th) Max (V) | 2 |
ID Max (A) | 14 |
PD Max (W) | 48 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 670 |
Package Type | IPAK-3 / DPAK-3 STRAIGHT LEAD |
MOSFET N-Channel 50V 14A logicFET IPAK | RS |
Fet 50V 100 Mohms Ipak Rohs Compliant: Yes |Onsemi RFD14N05L | Newark Electronics |
N-LogL 50V 14A 48W 0,1R TO251AA | Schukat Electronic |
MOSFET, N, LOGIC, I-PAK | Farnell |
Where can I find additional details, specifications and documents for a RFD14N05L?
Additional datasheets, footprints and schematics for RFD14N05L are listed on our Part Details page. You can also find images and similar parts to RFD14N05L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFD14N05L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD14N05L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFD14N05L fall under?
The RFD14N05L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFD14N05L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFD14N05L you can contact the distributor directly for product support, shipping queries etc.
Is the RFD14N05L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFD14N05L have stock available?
Authorised distributors including RS, Newark Electronics, Schukat Electronic, Distrelec and Farnell have stock available or on a lead time for RFD14N05L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFD14N05L often in real-time on the comparison pages.
What if I can't find stock of RFD14N05L?
You can fill out our help required form which you can use to request a quote for RFD14N05L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.