Status: | Unknown |
---|---|
Series: | RFCC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Voltage Max | 24V |
---|---|
Output Current | 350mA |
Input Voltage Min | 110V |
Input Voltage Max | 240V |
Product Range | RFCC Series |
No. of Outputs | 1Outputs |
RoHS Compliant | Yes |
Led Driver, Ac-Dc, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a RFCC-MASTER?
Additional datasheets, footprints and schematics for RFCC-MASTER are listed on our Part Details page. You can also find images and similar parts to RFCC-MASTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFCC-MASTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFCC-MASTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFCC-MASTER fall under?
The RFCC-MASTER is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RFCC-MASTER when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFCC-MASTER you can contact the distributor directly for product support, shipping queries etc.
Is the RFCC-MASTER RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RFCC-MASTER have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RFCC-MASTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFCC-MASTER often in real-time on the comparison pages.
What if I can't find stock of RFCC-MASTER?
You can fill out our help required form which you can use to request a quote for RFCC-MASTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.