Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | High Density BNC Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | Belden 1694A |
Impedance | 75ohm |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf Cable Assy, Bnc Plug-Hd Bnc Plug, 1M |Samtec RFB6T-H4SP3-74SP3-1000 . | Newark Electronics |
RF CABLE ASSY, BNC PLUG-HD BNC PLUG, 1M | Farnell |
Where can I find additional details, specifications and documents for a RFB6T-H4SP3-74SP3-1000?
Additional datasheets, footprints and schematics for RFB6T-H4SP3-74SP3-1000 are listed on our Part Details page. You can also find images and similar parts to RFB6T-H4SP3-74SP3-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFB6T-H4SP3-74SP3-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFB6T-H4SP3-74SP3-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFB6T-H4SP3-74SP3-1000 fall under?
The RFB6T-H4SP3-74SP3-1000 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to RFB6T-H4SP3-74SP3-1000 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFB6T-H4SP3-74SP3-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the RFB6T-H4SP3-74SP3-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFB6T-H4SP3-74SP3-1000 have stock available?
Authorised distributors including Newark Electronics, Farnell and Toby Electronics have stock available or on a lead time for RFB6T-H4SP3-74SP3-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFB6T-H4SP3-74SP3-1000 often in real-time on the comparison pages.
What if I can't find stock of RFB6T-H4SP3-74SP3-1000?
You can fill out our help required form which you can use to request a quote for RFB6T-H4SP3-74SP3-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.