Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
33
in stock
|
Buy Now | |
Sager
from US$1.49
|
2,335
in stock
|
Buy Now | |
Rutronik
from US$1.84
|
875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
287
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
63
in stock
|
Buy Now | |
element14
from US$1.81
|
24
in stock
|
Buy Now | |
Farnell
from US$1.90
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Schukat Electronic
from US$1.61
|
-
|
Buy Now | |
Richardson RFPD
from US$1.54
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Width | 6mm |
Isolated DC/DC Converters - Through Hole 1W 5Vin 5Vout 200mA SIP7 | Sager |
DC/DC Mod 05V to 05V 1W 1kV 1kV THT | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
DC-DC Converter 5V 1W 1kV | RS |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
RFB Series 1 W 5 V Input 5 V Output 1 kVDC Isolated DC/DC-Converter - SIP7 | Future Electronics |
DC-DC Converter, SIP7, 1kV unreg, Single Output, 1W, 5V Out, RFB Series | RECOM Power Inc. RFB-0505S | RS Americas |
DC/DC Conv 5:5V 0,2A 1W 1KV | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RFB-0505S?
Additional datasheets, footprints and schematics for RFB-0505S are listed on our Part Details page. You can also find images and similar parts to RFB-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFB-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFB-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFB-0505S fall under?
The RFB-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RFB-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFB-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RFB-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFB-0505S have stock available?
Authorised distributors including Sager, Rutronik, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for RFB-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFB-0505S often in real-time on the comparison pages.
What if I can't find stock of RFB-0505S?
You can fill out our help required form which you can use to request a quote for RFB-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.