Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
2,675
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
6,315
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
475
in stock
|
Buy Now | |
element14
from US$0.31
|
475
in stock
|
Buy Now | |
Farnell
from US$0.26
|
475
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 20 |
Forward Voltage VF(Max.)[V] | 0.92 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 0 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF302LAM2STF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RF302LAM2STF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Automotive Fast Recovery Diode | RS |
Rectifier, Aec-Q101, 3A, 200V, Sod-128 | Newark Electronics |
RECTIFIER, AEC-Q101, 3A, 200V, SOD-128 | element14 |
Super-Fast Recovery Rectifier 3A 2-Pin SOD-128 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF302LAM2STFTR?
Additional datasheets, footprints and schematics for RF302LAM2STFTR are listed on our Part Details page. You can also find images and similar parts to RF302LAM2STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF302LAM2STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF302LAM2STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF302LAM2STFTR fall under?
The RF302LAM2STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF302LAM2STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF302LAM2STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF302LAM2STFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF302LAM2STFTR have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RF302LAM2STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF302LAM2STFTR often in real-time on the comparison pages.
What if I can't find stock of RF302LAM2STFTR?
You can fill out our help required form which you can use to request a quote for RF302LAM2STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.