Status: | Unknown |
---|---|
Series: | RF101 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,670
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
12,315
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,670
in stock
|
Buy Now | |
element14
from US$0.14
|
1,670
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 870mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-106 |
No. of Pins | 2 Pin, 2Pins |
Product Range | RF101 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 20A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 12ns |
Termination Type | Surface Mount Device |
Diode, Fast Recovery 200V 1A | Newark Electronics |
DIODE, FAST RECOVERY 200V 1A | element14 |
RF Series 1 A 200 V 25 ns Surface Mount Fast Recovery Diode - SOD-106 | Future Electronics |
Diode Switching 200V 1A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RF101L2STE25?
Additional datasheets, footprints and schematics for RF101L2STE25 are listed on our Part Details page. You can also find images and similar parts to RF101L2STE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF101L2STE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF101L2STE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF101L2STE25 fall under?
The RF101L2STE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF101L2STE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF101L2STE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RF101L2STE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF101L2STE25 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RF101L2STE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF101L2STE25 often in real-time on the comparison pages.
What if I can't find stock of RF101L2STE25?
You can fill out our help required form which you can use to request a quote for RF101L2STE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.