Status: | Unknown |
---|---|
Series: | REM10 Series |
RoHS: | Unknown |
Prices starting from US$62.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$68.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$68.23
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$76.50
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$75.61
|
1
in stock
|
Buy Now | |
Rutronik
from US$79.41
|
-
|
Buy Now | |
Future Electronics
from US$76.25
|
-
|
Buy Now | |
Richardson RFPD
from US$62.51
|
-
|
Buy Now | |
Sager
from US$68.12
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 830mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REM10 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA 22.2 No. 60601 ES 60601 IEC 60601 |
DC-DC Regulated Power Supply 1 Output 10W | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 9-18V to 12V 10W 5kV 5kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.83A | Newark Electronics |
REM10 Series 1 Output 12V 830mA 9V - 18V Input DC/DC Power Supply | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10W 9-18Vin 12Vout DIP24 | Sager |
Where can I find additional details, specifications and documents for a REM10-1212S/A?
Additional datasheets, footprints and schematics for REM10-1212S/A are listed on our Part Details page. You can also find images and similar parts to REM10-1212S/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REM10-1212S/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REM10-1212S/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REM10-1212S/A fall under?
The REM10-1212S/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REM10-1212S/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REM10-1212S/A you can contact the distributor directly for product support, shipping queries etc.
Is the REM10-1212S/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REM10-1212S/A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for REM10-1212S/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REM10-1212S/A often in real-time on the comparison pages.
What if I can't find stock of REM10-1212S/A?
You can fill out our help required form which you can use to request a quote for REM10-1212S/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.