Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 4PST |
---|---|
IP Rating | IP63 |
Contact Voltage DC Max | 1kV |
Contact Current DC Max | 200A |
RoHS Compliant | Yes |
Disconnect Switch, Non-F, 4P, 200A, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a REHU494IP?
Additional datasheets, footprints and schematics for REHU494IP are listed on our Part Details page. You can also find images and similar parts to REHU494IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REHU494IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REHU494IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REHU494IP fall under?
The REHU494IP is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to REHU494IP when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REHU494IP you can contact the distributor directly for product support, shipping queries etc.
Is the REHU494IP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for REHU494IP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for REHU494IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REHU494IP often in real-time on the comparison pages.
What if I can't find stock of REHU494IP?
You can fill out our help required form which you can use to request a quote for REHU494IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.