Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 3PST |
---|---|
IP Rating | IP63 |
Contact Voltage DC Max | 1kV |
Contact Current DC Max | 100A |
RoHS Compliant | Yes |
Disconnect Switch, Non-F, 3P, 100A, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a REHU393IP?
Additional datasheets, footprints and schematics for REHU393IP are listed on our Part Details page. You can also find images and similar parts to REHU393IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REHU393IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REHU393IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REHU393IP fall under?
The REHU393IP is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to REHU393IP when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REHU393IP you can contact the distributor directly for product support, shipping queries etc.
Is the REHU393IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REHU393IP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for REHU393IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REHU393IP often in real-time on the comparison pages.
What if I can't find stock of REHU393IP?
You can fill out our help required form which you can use to request a quote for REHU393IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.