Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output | Texas Instruments |
Dc-Dc Charge Pump, Buck/Boost, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a REG710NA-3.3/3K .?
Additional datasheets, footprints and schematics for REG710NA-3.3/3K . are listed on our Part Details page. You can also find images and similar parts to REG710NA-3.3/3K . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG710NA-3.3/3K . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG710NA-3.3/3K . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG710NA-3.3/3K . fall under?
The REG710NA-3.3/3K . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REG710NA-3.3/3K . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG710NA-3.3/3K . you can contact the distributor directly for product support, shipping queries etc.
Is the REG710NA-3.3/3K . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG710NA-3.3/3K . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REG710NA-3.3/3K ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG710NA-3.3/3K . often in real-time on the comparison pages.
What if I can't find stock of REG710NA-3.3/3K .?
You can fill out our help required form which you can use to request a quote for REG710NA-3.3/3K . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.