Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 3V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 8ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
REF3330AIDBZR TI | Elfaro |
30ppm/C Drift 3.9uA Vltg Ref | Mouser Electronics |
30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference | Texas Instruments |
Voltage Ref, Series, 3V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3330AIDBZR .?
Additional datasheets, footprints and schematics for REF3330AIDBZR . are listed on our Part Details page. You can also find images and similar parts to REF3330AIDBZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3330AIDBZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3330AIDBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3330AIDBZR . fall under?
The REF3330AIDBZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3330AIDBZR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3330AIDBZR . you can contact the distributor directly for product support, shipping queries etc.
Is the REF3330AIDBZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3330AIDBZR . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for REF3330AIDBZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3330AIDBZR . often in real-time on the comparison pages.
What if I can't find stock of REF3330AIDBZR .?
You can fill out our help required form which you can use to request a quote for REF3330AIDBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.