REF3130AIDBZT . Part Information
Details for REF3130AIDBZT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy REF3130AIDBZT Directly from Texas Instruments (16741 in stock) at $1.0020
Part Downloads

Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | - |
Reference Voltage | 3V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- V-Ref Precision 3V 10mA 3-Pin SOT-23 | RS Components
- VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3130 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes | Newark Electronics
- 3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference | Texas Instruments
- Texas Instruments REF3130AIDBZT Voltage Reference Entegresi, Sabit, Seri, Nominal: 3V, ±0,2 % Doğruluk, Maks: 7 V | RS Components TR
- V-Ref Precision 3V 10mA 3-Pin SOT-23 | RS Components IT
Viewing Distributors for REF3130AIDBZT .
Loading...
Loading Results for REF3130AIDBZT .