REF01HPZ Series Voltage References by Analog Devices

Status: Production
Series: REF01
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF01 / REF02 / REF03 series of precision voltage references provide a stable 10.0 V, 5.0 V, or 2.5 V output with minimal change in response to variations in supply voltage, ambient temperature or load conditions. The devices are available in 8-lead SOIC, PDIP, CERDIP, and TO-99 packages, as well as 20-terminal LCC packages (883 only), furthering the usability of the devices in both standard and high stress

Where to Buy

Prices starting from US$4.63

Distributor Stock
Logo for Farnell
Farnell
from US$4.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.74
216
in stock
Buy Now
Logo for element14
element14
from US$5.09
216
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.10
100
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.83
81
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.63
-
Buy Now

Features

High output accuracy: 10.0 V Output, ±0.3% maximum
Adjustable output: ±3% minimum
Excellent temperature stability: 8.5 ppm/°C maximum
High supply voltage range: up to 36 V maximum
Low supply current: 1.4 mA maximum
High load-driving capability: 10 mA maximum
Temperature output function
Low Noise: 30 µVP-P typical

Alternative Descriptions

Volt Ref, 10V, Dip-8, -40 To 85Deg C | Newark Electronics
VOLT REF, 10V, DIP-8, -40 TO 85DEG C | element14
+10V PRECISION VOLTAGE RE | Analog Devices
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF01HPZ?

Additional datasheets, footprints and schematics for REF01HPZ are listed on our Part Details page. You can also find images and similar parts to REF01HPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF01HPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF01HPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF01HPZ fall under?

The REF01HPZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to REF01HPZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF01HPZ you can contact the distributor directly for product support, shipping queries etc.

Is the REF01HPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for REF01HPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for REF01HPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF01HPZ often in real-time on the comparison pages.

What if I can't find stock of REF01HPZ?

You can fill out our help required form which you can use to request a quote for REF01HPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay