Status: | Unknown |
---|---|
Series: | REC 7.5 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 1.8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC 7.5 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.5mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 18-36V to 3.3V 7.5W 2kV THT | Rutronik |
Dc-Dc Converter, Medical, 3.3V, 1.8A | Newark Electronics |
REC7.5 Series 7.5 W Single Output 3.3 V DC/DC Converter - DIP-24 | Future Electronics |
DC-DC Converter, DIP24 2kV 2:1, Single, 7.5W, 3.3V, 1800mA, REC7.5-S_DRW Serie | RECOM Power Inc. REC7.5-243.3SRW/H2/A/M | RS Americas |
Isolated DC/DC Converters - Through Hole 7.5W DC/DC 2kV REG 2:1 18-36Vin 3.3out | Sager |
Where can I find additional details, specifications and documents for a REC7.5-243.3SRW/H2/A/M?
Additional datasheets, footprints and schematics for REC7.5-243.3SRW/H2/A/M are listed on our Part Details page. You can also find images and similar parts to REC7.5-243.3SRW/H2/A/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC7.5-243.3SRW/H2/A/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC7.5-243.3SRW/H2/A/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC7.5-243.3SRW/H2/A/M fall under?
The REC7.5-243.3SRW/H2/A/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC7.5-243.3SRW/H2/A/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC7.5-243.3SRW/H2/A/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC7.5-243.3SRW/H2/A/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC7.5-243.3SRW/H2/A/M have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for REC7.5-243.3SRW/H2/A/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC7.5-243.3SRW/H2/A/M often in real-time on the comparison pages.
What if I can't find stock of REC7.5-243.3SRW/H2/A/M?
You can fill out our help required form which you can use to request a quote for REC7.5-243.3SRW/H2/A/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.