Status: | Unknown |
---|---|
Series: | REC 7.5 Series |
RoHS: | Unknown |
Prices starting from US$21.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.42
|
No stock
|
Buy Now | |
Schukat Electronic
from US$21.10
|
3
in stock
|
Buy Now | |
Rutronik
from US$28.99
|
-
|
Buy Now | |
Newark Electronics
from US$25.81
|
-
|
Buy Now | |
Future Electronics
from US$24.57
|
-
|
Buy Now | |
RS Americas
from US$26.20
|
-
|
Buy Now | |
element14
from US$25.56
|
-
|
Buy Now | |
Sager
from US$22.34
|
-
|
Buy Now | |
Farnell
from US$21.92
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC 7.5 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.5mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Con 18-36V:5V 1500mA 7,5W DIP24 | Schukat Electronic |
DC/DC Mod 18-36V to 05V 7.5W 2kV THT | Rutronik |
REC7.5-2405SRW/AM isolated DC-DC,5V | RS |
Dc/Dc Converter, 7.5W, 5V, 1.5A, Dip | Newark Electronics |
REC7.5 Series 5 V 1.5 A 7.5 W Single Output DC-DC Converter | Future Electronics |
DC-DC Converter, DIP24, 2kV reg,2:1, Single Out, 7.5W,5V Out, REC7.5-S_DRW Serie | RECOM Power Inc. REC7.5-2405SRW/H2/A/M | RS Americas |
DC/DC CONVERTER, 7.5W, 5V, 1.5A | element14 |
Isolated DC/DC Converters - Through Hole 7.5W DC/DC 2kV REG 2:1 18-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a REC7.5-2405SRW/H2/A/M?
Additional datasheets, footprints and schematics for REC7.5-2405SRW/H2/A/M are listed on our Part Details page. You can also find images and similar parts to REC7.5-2405SRW/H2/A/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC7.5-2405SRW/H2/A/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC7.5-2405SRW/H2/A/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC7.5-2405SRW/H2/A/M fall under?
The REC7.5-2405SRW/H2/A/M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC7.5-2405SRW/H2/A/M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC7.5-2405SRW/H2/A/M you can contact the distributor directly for product support, shipping queries etc.
Is the REC7.5-2405SRW/H2/A/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC7.5-2405SRW/H2/A/M have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for REC7.5-2405SRW/H2/A/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC7.5-2405SRW/H2/A/M often in real-time on the comparison pages.
What if I can't find stock of REC7.5-2405SRW/H2/A/M?
You can fill out our help required form which you can use to request a quote for REC7.5-2405SRW/H2/A/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.