Status: | Unknown |
---|---|
Series: | REC6A Series |
RoHS: | Unknown |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.20
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$12.82
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$13.68
|
-
|
Buy Now | |
Future Electronics
from US$13.05
|
-
|
Buy Now | |
element14
from US$15.58
|
-
|
Buy Now | |
Richardson RFPD
from US$12.42
|
-
|
Buy Now | |
Sager
from US$12.20
|
-
|
Buy Now | |
Farnell
from US$14.63
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC6A Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 18-36V:5V 1200mA 6W DIP24 | Schukat Electronic |
DC/DC Converter Isolated 5V 6W | RS |
Dc-Dc Converter, 5V, 1.2A, 6W | Newark Electronics |
REC6A Series 6W isolated DC/DC converter 18.0-36.0V Input range 5V Out | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 18-36Vin 5Vout 1200mA DIP24 | Sager |
Where can I find additional details, specifications and documents for a REC6A-2405SW/H2?
Additional datasheets, footprints and schematics for REC6A-2405SW/H2 are listed on our Part Details page. You can also find images and similar parts to REC6A-2405SW/H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC6A-2405SW/H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC6A-2405SW/H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC6A-2405SW/H2 fall under?
The REC6A-2405SW/H2 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC6A-2405SW/H2 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC6A-2405SW/H2 you can contact the distributor directly for product support, shipping queries etc.
Is the REC6A-2405SW/H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC6A-2405SW/H2 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for REC6A-2405SW/H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC6A-2405SW/H2 often in real-time on the comparison pages.
What if I can't find stock of REC6A-2405SW/H2?
You can fill out our help required form which you can use to request a quote for REC6A-2405SW/H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.