Status: | Unknown |
---|---|
Series: | REC6 Series |
RoHS: | Unknown |
Prices starting from US$36.74
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | REC6 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Mod 18-36V to 24V 6W 8kV THT | Rutronik |
6W Dc/Dc-Converter Econoline Dip24 8Kv Reg 2:1/Tube Rohs Compliant: Yes |Recom Power REC6-2424SRW/R8/A/CTRL | Newark Electronics |
REC3 Series 6 W Single Output 24 V Isolation DC/DC Converter - DIP-24 | Future Electronics |
DC-DC Converter, DIP24,8kV reg,2:1, Single Out, 6W,24V Out, REC6-S_DRW/R Series | RECOM Power Inc. REC6-2424SRW/R8/A/CTRL | RS Americas |
DC-DC CONVERTER, 24V, 0.25A | element14 |
Isolated DC/DC Converters - Through Hole 6W DC/DC 8kV REG 24Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a REC6-2424SRW/R8/A/CTRL?
Additional datasheets, footprints and schematics for REC6-2424SRW/R8/A/CTRL are listed on our Part Details page. You can also find images and similar parts to REC6-2424SRW/R8/A/CTRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC6-2424SRW/R8/A/CTRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC6-2424SRW/R8/A/CTRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC6-2424SRW/R8/A/CTRL fall under?
The REC6-2424SRW/R8/A/CTRL is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC6-2424SRW/R8/A/CTRL when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC6-2424SRW/R8/A/CTRL you can contact the distributor directly for product support, shipping queries etc.
Is the REC6-2424SRW/R8/A/CTRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC6-2424SRW/R8/A/CTRL have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for REC6-2424SRW/R8/A/CTRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC6-2424SRW/R8/A/CTRL often in real-time on the comparison pages.
What if I can't find stock of REC6-2424SRW/R8/A/CTRL?
You can fill out our help required form which you can use to request a quote for REC6-2424SRW/R8/A/CTRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.