Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.75
|
80
in stock
|
Buy Now | |
Schukat Electronic
from US$20.55
|
55
in stock
|
Buy Now | |
RS Americas
from US$21.87
|
30
in stock
|
Buy Now | |
Rutronik
from US$25.46
|
-
|
Buy Now | |
Newark Electronics
from US$22.63
|
-
|
Buy Now | |
Future Electronics
from US$22.89
|
-
|
Buy Now | |
Sager
from US$19.59
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 125mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 10.2mm |
Depth | 32mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Efficiency Max | 86% |
External Depth | 10.2mm |
External Length / Height | 32mm |
External Width | 20.3mm |
Isolation Voltage | 4kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
DC-DCconverter,REC3-2412DRWH4/A 3W+/-12V | RS |
DC/DC Conv 18-36V:+/-12V +/-125mA DIP24 | Schukat Electronic |
DC-DCconverter, REC3-2412DRWH4/A 3W+/-12V | RECOM Power Inc. REC3-2412DRW/H4/A | RS Americas |
DC/DC Mod 18-36V to +/-12V 3W 4kV THT | Rutronik |
Dc-Dc Converter, Medical, 2 O/P, 3W | Newark Electronics |
REC3-S-DRW Series 3 W Dual Output -12/12V DC/DC Converter DIP-24 | Future Electronics |
Isolated DC/DC Converters - Through Hole 3W DC/DC 4kV REG 2:1 18-36Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a REC3-2412DRW/H4/A?
Additional datasheets, footprints and schematics for REC3-2412DRW/H4/A are listed on our Part Details page. You can also find images and similar parts to REC3-2412DRW/H4/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REC3-2412DRW/H4/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REC3-2412DRW/H4/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REC3-2412DRW/H4/A fall under?
The REC3-2412DRW/H4/A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to REC3-2412DRW/H4/A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REC3-2412DRW/H4/A you can contact the distributor directly for product support, shipping queries etc.
Is the REC3-2412DRW/H4/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REC3-2412DRW/H4/A have stock available?
Authorised distributors including RS, Schukat Electronic, RS Americas, Rutronik and Newark Electronics have stock available or on a lead time for REC3-2412DRW/H4/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REC3-2412DRW/H4/A often in real-time on the comparison pages.
What if I can't find stock of REC3-2412DRW/H4/A?
You can fill out our help required form which you can use to request a quote for REC3-2412DRW/H4/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.