Status: | Active |
---|---|
Series: | RE46C311 |
RoHS: | Compliant |
Prices starting from US$0.44
• Low Quiescent Current: 600 nA/amplifier (typical) • Low Input Bias Current: 6 pA at 60 °C • Offset Voltage of less than 1 mV • Rail-to-Rail Input/Output • Gain Bandwidth Product: 10 kHz (typical) • Wide Supply Voltage Range: 1.8V to 5.5V • Unity Gain Stable • Available in 8 lead PDIP and SOIC Packages |
Microprocessor Compatible Output | True |
---|---|
Output Options | Op Amp |
Typical Applications | Ionization Smoke Detector Front End |
Operating Temp Min | -10 |
Operating Temp Max | 60 |
Pins | Packaging | 8 | SOIC |
Temp Range | -10C to +60C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Low input leakage 1.8V rail-to-rail in/out op amp | Microchip Technology |
Ionization Smoke Detector Afe 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip RE46C311S8F | Newark Electronics |
IONIZATION SMOKE DETECTOR AFE | Avnet America |
Operational Amplifier RRI/O Low IQ SOIC8 | Microchip Technology Inc. RE46C311S8F | RS Americas |
OP AMP, RRIO, 5.5V, 10KHZ, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a RE46C311S8F?
Additional datasheets, footprints and schematics for RE46C311S8F are listed on our Part Details page. You can also find images and similar parts to RE46C311S8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE46C311S8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE46C311S8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE46C311S8F fall under?
The RE46C311S8F is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to RE46C311S8F when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE46C311S8F you can contact the distributor directly for product support, shipping queries etc.
Is the RE46C311S8F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RE46C311S8F have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RE46C311S8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE46C311S8F often in real-time on the comparison pages.
What if I can't find stock of RE46C311S8F?
You can fill out our help required form which you can use to request a quote for RE46C311S8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.