Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0222
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.0222
|
53,857
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,350
in stock
|
Buy Now | |
element14
from US$0.0368
|
2,350
in stock
|
Buy Now | |
Farnell
from US$0.0313
|
2,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
1,080
in stock
|
Buy Now | |
Rutronik
from US$0.0289
|
-
|
Buy Now | |
Future Electronics
from US$0.0264
|
-
|
Buy Now | |
Avnet America
from US$0.0269
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416FL |
---|---|
JEITA Package | SC-89 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.1 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 10 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.5 |
RDS(on)[Ω] VGS=Drive (Typ.) | 10 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.85) |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -20V, -0.1A, Sc-89 | Newark Electronics |
MOSFET, P-CH, -20V, -0.1A, SC-89 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET,P-channel,20V,100mA,SOT416FL | RS |
P-CH 20V 0,1A 2500mOhm at 4,5V | Rutronik |
P-Channel 20 V 100 mA 3.8 Ohm 150 mW Surface Mount Small Signal MOSFET - SC-89 | Future Electronics |
Transistor MOSFET P-CH 20V 100mA 3-Pin SC-89 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RE1C001ZPTL?
Additional datasheets, footprints and schematics for RE1C001ZPTL are listed on our Part Details page. You can also find images and similar parts to RE1C001ZPTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE1C001ZPTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE1C001ZPTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE1C001ZPTL fall under?
The RE1C001ZPTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RE1C001ZPTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE1C001ZPTL you can contact the distributor directly for product support, shipping queries etc.
Is the RE1C001ZPTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RE1C001ZPTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE1C001ZPTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE1C001ZPTL often in real-time on the comparison pages.
What if I can't find stock of RE1C001ZPTL?
You can fill out our help required form which you can use to request a quote for RE1C001ZPTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.