Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$5.22
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RE Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CB IEC UL |
Input Voltage | 15V |
DC/DC Mod 15V to 15V 1W 1kV 1kV THT | Rutronik |
DC/DC converter,15Vin,15Vout 66mA,1W | RS |
DC/DC Conv 15V:15V 66mA 1W SIP7 | Schukat Electronic |
Dc/Dc Converter, 1W, 15V, 0.066A, Sip | Newark Electronics |
RE Series 1 W 15 V Single Output ECONOLINE DC/DC-Converter - SIP-7 | Future Electronics |
Recom Isolated DC-DC Converter, Vin 13.5 - 15.5 V dc, Vout 15V dc | RECOM Power Inc. RE-1515S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 15Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RE-1515S?
Additional datasheets, footprints and schematics for RE-1515S are listed on our Part Details page. You can also find images and similar parts to RE-1515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE-1515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE-1515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE-1515S fall under?
The RE-1515S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RE-1515S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE-1515S you can contact the distributor directly for product support, shipping queries etc.
Is the RE-1515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE-1515S have stock available?
Authorised distributors including Rutronik, RS, Schukat Electronic, Newark Electronics and Future Electronics have stock available or on a lead time for RE-1515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE-1515S often in real-time on the comparison pages.
What if I can't find stock of RE-1515S?
You can fill out our help required form which you can use to request a quote for RE-1515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.