Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.69
|
55
in stock
|
Buy Now | |
Schukat Electronic
from US$5.07
|
274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.28
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
-
|
Buy Now | |
Future Electronics
from US$5.90
|
-
|
Buy Now | |
RS Americas
from US$5.86
|
-
|
Buy Now | |
Sager
from US$4.83
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RE Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 85% |
External Depth | 10.2mm |
External Length / Height | 19.6mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 12V:5V 200mA 1W SIP7 | Schukat Electronic |
DC-DC converter,RE-1205S 1W 5Vdc o/p | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
RE Series 1 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Isolated DC-DC Converter, Vin 10.8 - 13.2 V dc, Vout 5V dc | RECOM Power Inc. RE-1205S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 12Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RE-1205S?
Additional datasheets, footprints and schematics for RE-1205S are listed on our Part Details page. You can also find images and similar parts to RE-1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE-1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE-1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE-1205S fall under?
The RE-1205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RE-1205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE-1205S you can contact the distributor directly for product support, shipping queries etc.
Is the RE-1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE-1205S have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for RE-1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE-1205S often in real-time on the comparison pages.
What if I can't find stock of RE-1205S?
You can fill out our help required form which you can use to request a quote for RE-1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.