Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
Prices starting from US$6.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.12
|
26
in stock
|
Buy Now | |
Sager
from US$6.63
|
96
in stock
|
Buy Now | |
Rutronik
from US$8.43
|
75
in stock
|
Buy Now | |
Schukat Electronic
from US$7.21
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.04
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$7.79
|
-
|
Buy Now | |
Future Electronics
from US$7.63
|
-
|
Buy Now | |
RS Americas
from US$8.18
|
-
|
Buy Now | |
element14
from US$7.86
|
-
|
Buy Now | |
Farnell
from US$8.27
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 66mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RD Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 86% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 24Vin +/-15Vout | Sager |
DC/DC Mod 24V to +/-15V 2W 1kV 1kV THT | Rutronik |
DC/DC Conv 24V:+/-15V +/-66mA 2W SIP7 | Schukat Electronic |
DC/DC converter,24Vin,+/-15Vout 66mA,2W | RS |
Recom 10000236 RD-2415D DC/DC Converter 24V In 15V/15V Out | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc/Dc Converter, 2W, +/-15V, 0.066A, Sip | Newark Electronics |
RD Series 2 W Dual Output -15 / 15 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6to26.4VDC, Vout +/-15VDC, I/O isolation 1000V | RECOM Power Inc. RD-2415D | RS Americas |
DC/DC, UNREG, 2W, 1KV, +/-15V, DUAL | element14 |
Where can I find additional details, specifications and documents for a RD-2415D?
Additional datasheets, footprints and schematics for RD-2415D are listed on our Part Details page. You can also find images and similar parts to RD-2415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD-2415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD-2415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD-2415D fall under?
The RD-2415D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RD-2415D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD-2415D you can contact the distributor directly for product support, shipping queries etc.
Is the RD-2415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD-2415D have stock available?
Authorised distributors including Sager, Rutronik, Schukat Electronic, RS and Rapid Electronics have stock available or on a lead time for RD-2415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD-2415D often in real-time on the comparison pages.
What if I can't find stock of RD-2415D?
You can fill out our help required form which you can use to request a quote for RD-2415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.