RD2006FR-H Semiconductors - Discretes by ON Semiconductor

RECTIFIER DUAL 20A 600V TO-220FP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$1.36
No stock
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 20A
Diode Configuration Single
Forward Voltage VF Max 1.75V
Reverse Recovery Time trr Max 50ns
Operating Temperature Max 150°C

Alternative Descriptions

RECTIFIER, DUAL, 20A, 600V, TO-220FP | element14
Rectifier, Dual, 20A, 600V, To-220Fp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RD2006FR-H?

Additional datasheets, footprints and schematics for RD2006FR-H are listed on our Part Details page. You can also find images and similar parts to RD2006FR-H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RD2006FR-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD2006FR-H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RD2006FR-H fall under?

The RD2006FR-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to RD2006FR-H when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RD2006FR-H you can contact the distributor directly for product support, shipping queries etc.

Is the RD2006FR-H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RD2006FR-H have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RD2006FR-H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RD2006FR-H often in real-time on the comparison pages.

What if I can't find stock of RD2006FR-H?

You can fill out our help required form which you can use to request a quote for RD2006FR-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay