Status: | Unknown |
---|---|
Series: | RD Series |
RoHS: | Unknown |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.33
|
49
in stock
|
Buy Now | |
Sager
from US$6.34
|
350
in stock
|
Buy Now | |
Schukat Electronic
from US$6.89
|
123
in stock
|
Buy Now | |
Rapid Electronics
from US$8.68
|
58
in stock
|
Buy Now | |
Future Electronics
from US$6.43
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.63
|
18
in stock
|
Buy Now | |
Distrelec
from US$7.73
|
16
in stock
|
Buy Now | |
Rutronik
from US$8.55
|
-
|
Buy Now | |
Newark Electronics
from US$7.65
|
-
|
Buy Now | |
RS Americas
from US$8.04
|
-
|
Buy Now | |
element14
from US$7.91
|
-
|
Buy Now | |
Farnell
from US$8.00
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 84mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RD Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 86% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 5Vin +/-12Vout | Sager |
DC/DC Conv 5V:+/-12V +/-84mA 2W SIP7 | Schukat Electronic |
Recom RD-0512D 2W Dual Output DC to DC Converter SIL | Rapid Electronics |
DC/DC converter,5Vin,+/-12Vout 84mA,2W | RS |
RD Series 2 W Dual Output -12 / 12 V DC/DC Converter - SIP-7 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 4.5 ... 5.5V 12V 84mA 2W | Distrelec |
DC/DC Mod 05V to +/-12V 2W 1kV 1kV THT | Rutronik |
Dc/Dc Converter, 2W, +/-12V, 0.084A, Sip | Newark Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout +/-12V dc, I/O isolation 1000V | RECOM Power Inc. RD-0512D | RS Americas |
Where can I find additional details, specifications and documents for a RD-0512D?
Additional datasheets, footprints and schematics for RD-0512D are listed on our Part Details page. You can also find images and similar parts to RD-0512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RD-0512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RD-0512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RD-0512D fall under?
The RD-0512D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RD-0512D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RD-0512D you can contact the distributor directly for product support, shipping queries etc.
Is the RD-0512D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RD-0512D have stock available?
Authorised distributors including Sager, Schukat Electronic, Rapid Electronics, RS and Future Electronics have stock available or on a lead time for RD-0512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RD-0512D often in real-time on the comparison pages.
What if I can't find stock of RD-0512D?
You can fill out our help required form which you can use to request a quote for RD-0512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.