Status: | Unknown |
---|---|
Series: | RCWL |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low resistance values (0.1 Ω to 0.91 Ω) |
Suitable for current sensing and shunts |
Metal glaze on high quality ceramic |
Datasheet |
---|
RCWL |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Fast Track |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
.56 OHM 1W 5% 200PPM | TTI Europe |
Fixed Resistor Metal Glaze/thick Film | Rapid Electronics |
Current Sense Res, Aec-Q200, 0R56, 2512 | Newark Electronics |
RES SMD 0.56 OHM 5% 1W 2512 | Future Electronics |
23Y0908 | element14 |
CURRENT SENSE RES, AEC-Q200, 0R56, 2512 | Farnell |
SMD Chip Resistor, 560 MOhm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCWL2512R560JNEA?
Additional datasheets, footprints and schematics for RCWL2512R560JNEA are listed on our Part Details page. You can also find images and similar parts to RCWL2512R560JNEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWL2512R560JNEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWL2512R560JNEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWL2512R560JNEA fall under?
The RCWL2512R560JNEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCWL2512R560JNEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWL2512R560JNEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWL2512R560JNEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWL2512R560JNEA have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for RCWL2512R560JNEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWL2512R560JNEA often in real-time on the comparison pages.
What if I can't find stock of RCWL2512R560JNEA?
You can fill out our help required form which you can use to request a quote for RCWL2512R560JNEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.