Status: | Unknown |
---|---|
Series: | RCWE |
RoHS: | Unknown |
Extremely low resistance values (0.01 Ω to 0.976 Ω) |
Sulfur resistant (per ASTM B809-95 humid vapor test) |
Enhanced power rating due to long side terminal construction (0612, 1020 types) |
Datasheet |
---|
RCWE |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Surface Mount Resistor Marking |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Support Tools |
---|
Product Card |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 125 Mw, 1%, 0402 [1005 Metric] |Vishay RCWE0402R750FKEA | Newark Electronics |
RCWE 0402 0.125 W 0.75 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Extremely Low Value | Future Electronics |
Res Thick Film 0402 0.75 Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Punched Paper T/R | Avnet America |
.75 OHM.125W 1% 100PPM | TTI Europe |
CURRENT SENSE RES, 0R75, 1%, 125 MW | Farnell |
Where can I find additional details, specifications and documents for a RCWE0402R750FKEA?
Additional datasheets, footprints and schematics for RCWE0402R750FKEA are listed on our Part Details page. You can also find images and similar parts to RCWE0402R750FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCWE0402R750FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCWE0402R750FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCWE0402R750FKEA fall under?
The RCWE0402R750FKEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCWE0402R750FKEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCWE0402R750FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCWE0402R750FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCWE0402R750FKEA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for RCWE0402R750FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCWE0402R750FKEA often in real-time on the comparison pages.
What if I can't find stock of RCWE0402R750FKEA?
You can fill out our help required form which you can use to request a quote for RCWE0402R750FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.