Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.09
Accessory Type | Probe Pad |
---|---|
For Use With | Printed Circuit Boards in SMD |
SVHC | No SVHC (27-Jun-2018) |
Product Range | RC Series |
0603 PROBE PAD Package Size Code: 0603 Product Height: 1.15 mm Product Height: .045 in Product Length: 1.6 mm Product Length: .062 in Probe Pad | 0603 1.15 mm .045" 1.6 mm | Part Number: RCU-0C | Internal Number: 1625854-3 | Alias Number: RCU-0CJIT | TE Connectivity | TE Store |
Rcu-0C Rohs Compliant: Yes |Amp Te Connectivity RCU-0C | Newark Electronics |
TEST POINT, 0603 CASE SIZE | element14 |
SMD CIRCUIT PROBE PAD | TTI Europe |
Res 0603 0 Ohm Jumper Molded SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RCU-0C?
Additional datasheets, footprints and schematics for RCU-0C are listed on our Part Details page. You can also find images and similar parts to RCU-0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCU-0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCU-0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCU-0C fall under?
The RCU-0C is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCU-0C when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCU-0C you can contact the distributor directly for product support, shipping queries etc.
Is the RCU-0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCU-0C have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for RCU-0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCU-0C often in real-time on the comparison pages.
What if I can't find stock of RCU-0C?
You can fill out our help required form which you can use to request a quote for RCU-0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.