Status: | Unknown |
---|---|
Series: | RCP-1000 Series |
RoHS: | Unknown |
Prices starting from US$270.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$366.67
|
No stock
|
Buy Now | |
Sager
from US$301.28
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$271.19
|
19
in stock
|
Buy Now | |
RS
from US$330.96
|
12
in stock
|
Buy Now | |
RS Americas
from US$341.78
|
4
in stock
|
Buy Now | |
Jameco Electronics
from US$270.95
|
3
in stock
|
Buy Now | |
Distrelec
from US$296.54
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$337.06
|
-
|
Buy Now | |
Avnet America
from US$420.80
|
-
|
Buy Now | |
element14
from US$350.79
|
-
|
Buy Now | |
TTI Europe
from US$348.51
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 960W |
Output Voltage Nom. | 24V |
Output Current Max | 40A |
Product Range | RCP-1000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Rack Mount Power Supplies 960W 24V 40A W/PFC | Sager |
Rack Power 960W 24V/40A | Schukat Electronic |
Front End, 1U Rack Power Supply,24V 40A | RS |
Power Supply, AC-DC,24V@40A,5V@0.3A,100-264VIn, Enclosed, Subrack Mnt, PFC, RCPSeries | MEAN WELL RCP-1000-24 | RS Americas |
PWR SPLY,SW,RACK,1KW,24V@40A PFC,PRLEL FUNC,HOT-SWAP,UL/TUV | Jameco Electronics |
MEAN WELL DC Power Supply, 960W, 24V, 40A | Distrelec |
Power Supply, Ac-Dc, 24V, 40A | Newark Electronics |
AC/DC Power Supply Single-OUT 24V 40A 960W | Avnet America |
POWER SUPPLY, AC-DC, 24V, 40A | element14 |
AC/DC 960W 24V 40A | TTI Europe |
Where can I find additional details, specifications and documents for a RCP-1000-24?
Additional datasheets, footprints and schematics for RCP-1000-24 are listed on our Part Details page. You can also find images and similar parts to RCP-1000-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-1000-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-1000-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-1000-24 fall under?
The RCP-1000-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to RCP-1000-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-1000-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-1000-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCP-1000-24 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, RS Americas and Jameco Electronics have stock available or on a lead time for RCP-1000-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-1000-24 often in real-time on the comparison pages.
What if I can't find stock of RCP-1000-24?
You can fill out our help required form which you can use to request a quote for RCP-1000-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.