Status: | Unknown |
---|---|
Series: | RailClamp Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
3,668
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
183,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
9,047
in stock
|
Buy Now | |
element14
from US$0.89
|
5,379
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,294
in stock
|
Buy Now | |
Avnet Silica
-
|
138,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | RailClamp Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 3.3V |
Clamping Voltage Vc Max | 15V |
Diode Case Style | SLP2626P10 |
No. of Pins | 10Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 450W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 25A |
Power Dissipation Pd | 450W |
RCLAMP Series 18 V 3.8 pF RailClamp« Low Capacitance TVS Diode Array SLP-2626P10 | Future Electronics |
ESD Suppressor Diode Arrays 25KV 10-Pin SLP EP T/R | Avnet America |
Esd Protection Device, 3.3V, Slp2626P10 | Newark Electronics |
ESD PROTECTION DEVICE, 3.3V, SLP2626P10 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
RAILCLAMP 4-Line 3.3V 5pF ESD SLP2626P10 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a RCLAMP3304N.TCT?
Additional datasheets, footprints and schematics for RCLAMP3304N.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP3304N.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP3304N.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP3304N.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP3304N.TCT fall under?
The RCLAMP3304N.TCT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP3304N.TCT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP3304N.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP3304N.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP3304N.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for RCLAMP3304N.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP3304N.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP3304N.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP3304N.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.