Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
7,721
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,857,000
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
264,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
14,192
in stock
|
Buy Now | |
Richardson RFPD
from US$0.44
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
7,721
in stock
|
Buy Now | |
element14
from US$0.50
|
7,721
in stock
|
Buy Now | |
Avnet Silica
-
|
312,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.41
|
-
|
Buy Now |
RCLAMP Series 15 V 0.4 pF Transient Voltage Suppressor Array - SLP2510P8 | Future Electronics |
ESD Suppressor Diode Arrays ±17KV 10-Pin SMD T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
TVS | Richardson RFPD |
Esd Protection Device, 5V, Slp2510P8 | Newark Electronics |
ESD PROTECTION DEVICE, 5V, SLP2510P8 | element14 |
ESD Suppressor Diode Arrays �17KV 10-Pin SMD T/R | Avnet Silica |
RailClamp 4-Lines 5V 0.3pF ESD SLP2510P8 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a RCLAMP0524PATCT?
Additional datasheets, footprints and schematics for RCLAMP0524PATCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0524PATCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0524PATCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0524PATCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0524PATCT fall under?
The RCLAMP0524PATCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0524PATCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0524PATCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0524PATCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0524PATCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Richardson RFPD and Newark Electronics have stock available or on a lead time for RCLAMP0524PATCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0524PATCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0524PATCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0524PATCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.