Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.38 |
8,415
|
Buy Now |
![]() |
Avnet Silica | - |
492,000
|
Buy Now |
![]() |
Future Electronics | US$0.35 |
411,000
|
Buy Now |
![]() |
Avnet America | US$0.40 |
24,000
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.27 |
10,465
|
Buy Now |
![]() |
Chip One Stop | US$0.61 |
5,899
|
Buy Now |
![]() |
Rapid Electronics | US$0.56 |
5,899
|
Buy Now |
![]() |
Farnell | US$0.88 |
5,076
|
Buy Now |
![]() |
element14 | US$1.66 |
5,076
|
Buy Now |
![]() |
Newark Electronics | US$0.84 |
5,076
|
Buy Now |
RCLAMP Series 18 V 0.9 pF SMT RailClamp« Low Capacitance TVS Array - SOT-563 | Future Electronics |
Diode TVS Single Uni-Dir 5V 50W 6-Pin SC-89 T/R | Avnet America |
Diode: diode arrays | Transfer Multisort Elektronik |
RailClamp Low-Capacitance TVS Array | RS |
Trans Voltage Suppressor Diode 50W 5V V(RWM) | Rapid Electronics |
ESD PROTECTION DEVICE, 5V, SC-89 | Farnell |
Esd Protection Device, 5V, Sc-89 | Newark Electronics |
SMT TAPE | Component Electronics |
Where can I find additional details, specifications and documents for a RCLAMP0502A.TCT?
Additional datasheets, footprints and schematics for RCLAMP0502A.TCT are listed on our Part Details page. You can also find images and similar parts to RCLAMP0502A.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCLAMP0502A.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCLAMP0502A.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCLAMP0502A.TCT fall under?
The RCLAMP0502A.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to RCLAMP0502A.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCLAMP0502A.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the RCLAMP0502A.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCLAMP0502A.TCT have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for RCLAMP0502A.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCLAMP0502A.TCT often in real-time on the comparison pages.
What if I can't find stock of RCLAMP0502A.TCT?
You can fill out our help required form which you can use to request a quote for RCLAMP0502A.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.