RCH50S3R300JS06 Resistors by Vishay Intertechnology

RES 3R3 5% 5.5W THICK FILM

Status: Unknown
Series: RCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.07

Distributor Stock
Logo for Farnell
Farnell
from US$15.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.07
-
Buy Now
Logo for element14
element14
from US$13.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 3.3ohm
Product Range RCH Series
Power Rating 5.5W
Resistance Tolerance ± 5%
Resistor Case Style -
Voltage Rating 1.285kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
External Depth 29.4mm
External Length / Height 15mm
External Width 47.8mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 2500V
Power Rating with Heatsink 50W
Resistor Mounting Panel
Resistor Terminals Solder Lug

Alternative Descriptions

Rch 50 3U3 5% S Ba25 E3 /Bag |Vishay RCH50S3R300JS06 | Newark Electronics
Resistor, 3.3 Ohm, ± 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet America
RES, 3R3, 5%, 50W, THICK FILM | element14
Resistor, 3.3 Ohm, � 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCH50S3R300JS06?

Additional datasheets, footprints and schematics for RCH50S3R300JS06 are listed on our Part Details page. You can also find images and similar parts to RCH50S3R300JS06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCH50S3R300JS06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCH50S3R300JS06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCH50S3R300JS06 fall under?

The RCH50S3R300JS06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RCH50S3R300JS06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCH50S3R300JS06 you can contact the distributor directly for product support, shipping queries etc.

Is the RCH50S3R300JS06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCH50S3R300JS06 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RCH50S3R300JS06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCH50S3R300JS06 often in real-time on the comparison pages.

What if I can't find stock of RCH50S3R300JS06?

You can fill out our help required form which you can use to request a quote for RCH50S3R300JS06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay