Status: | Unknown |
---|---|
Series: | RCH Series |
RoHS: | Unknown |
Prices starting from US$9.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.80
|
494
in stock
|
Buy Now | |
Newark Electronics
from US$13.22
|
81
in stock
|
Buy Now | |
element14
from US$13.08
|
81
in stock
|
Buy Now | |
Farnell
from US$12.55
|
81
in stock
|
Buy Now | |
TTI Europe
from US$11.28
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$10.66
|
16
in stock
|
Buy Now | |
Rutronik
from US$13.82
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 22ohm |
---|---|
Product Range | RCH Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.285kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Element Limiting Voltage | 1285V |
External Depth | 15mm |
External Length / Height | 47.8mm |
External Width | 15.5mm |
Fixing Centres LxW | 39.7 x 21.4 |
Fixing Hole Diameter | 3.2mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 1000000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 2500V |
Power Rating with Heatsink | 50W |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 0.8°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Power Thick Film Power Resistor 50W 22R | RS |
Through Hole Thick Film Resistor, Rch Series, 22 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant: Yes |Vishay RCH50S22R00JS06 | Newark Electronics |
RES, THICK FILM, 22R, 5%, 50W, PANEL | element14 |
22 OHM 50W 5% TERM S | TTI Europe |
Power Resistor 50W 5% 22R | Schukat Electronic |
RCH50S 22R 5% 50W 150TK | Rutronik |
Resistor, 22 Ohm, ± 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet America |
Resistor, 22 Ohm, � 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCH50S22R00JS06?
Additional datasheets, footprints and schematics for RCH50S22R00JS06 are listed on our Part Details page. You can also find images and similar parts to RCH50S22R00JS06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCH50S22R00JS06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCH50S22R00JS06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCH50S22R00JS06 fall under?
The RCH50S22R00JS06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RCH50S22R00JS06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCH50S22R00JS06 you can contact the distributor directly for product support, shipping queries etc.
Is the RCH50S22R00JS06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCH50S22R00JS06 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for RCH50S22R00JS06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCH50S22R00JS06 often in real-time on the comparison pages.
What if I can't find stock of RCH50S22R00JS06?
You can fill out our help required form which you can use to request a quote for RCH50S22R00JS06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.