Status: | Unknown |
---|---|
Series: | RCEC ISO |
RoHS: | Unknown |
Cold system without external radiation |
High power / volume ratio |
Non-inductive |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Rcec Iso Fs 1K 10% Bo5 /Box |Vishay RCECISOFS1001KB | Newark Electronics |
Resistor, 1 kOhm, ± 10%, 100 W, Thick Film, High Power, Fast-On | Avnet America |
RCEC ISO FS 1K 10% BO5 | element14 |
Where can I find additional details, specifications and documents for a RCECISOFS1001KB?
Additional datasheets, footprints and schematics for RCECISOFS1001KB are listed on our Part Details page. You can also find images and similar parts to RCECISOFS1001KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCECISOFS1001KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCECISOFS1001KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCECISOFS1001KB fall under?
The RCECISOFS1001KB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCECISOFS1001KB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCECISOFS1001KB you can contact the distributor directly for product support, shipping queries etc.
Is the RCECISOFS1001KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCECISOFS1001KB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCECISOFS1001KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCECISOFS1001KB often in real-time on the comparison pages.
What if I can't find stock of RCECISOFS1001KB?
You can fill out our help required form which you can use to request a quote for RCECISOFS1001KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.