Status: | Unknown |
---|---|
Series: | RCEC 750 |
RoHS: | Unknown |
System without external radiation |
High power / volume ratio |
Non-inductive |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
RCEC 750 |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Rcec 750 Hv 22K 10% Bo15 /Box Rohs Compliant: Yes |Vishay RCEC750HV2202KB | Newark Electronics |
Resistor, 22 kOhm, ± 10%, 800 W, Thick Film, Power, Screw | Avnet America |
RCEC 750 HV 22K 10% BO15 | element14 |
Where can I find additional details, specifications and documents for a RCEC750HV2202KB?
Additional datasheets, footprints and schematics for RCEC750HV2202KB are listed on our Part Details page. You can also find images and similar parts to RCEC750HV2202KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCEC750HV2202KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCEC750HV2202KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCEC750HV2202KB fall under?
The RCEC750HV2202KB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCEC750HV2202KB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCEC750HV2202KB you can contact the distributor directly for product support, shipping queries etc.
Is the RCEC750HV2202KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCEC750HV2202KB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCEC750HV2202KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCEC750HV2202KB often in real-time on the comparison pages.
What if I can't find stock of RCEC750HV2202KB?
You can fill out our help required form which you can use to request a quote for RCEC750HV2202KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.