Status: | Unknown |
---|---|
Series: | RCDE-48 Series |
RoHS: | Compliant |
Prices starting from US$5.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.02
|
No stock
|
Buy Now | |
Chip One Stop
from US$7.57
|
9
in stock
|
Buy Now | |
Rutronik
from US$7.24
|
-
|
Buy Now | |
Newark Electronics
from US$7.66
|
-
|
Buy Now | |
Future Electronics
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$9.27
|
-
|
Buy Now | |
Schukat Electronic
from US$6.50
|
-
|
Buy Now | |
Richardson RFPD
from US$5.43
|
-
|
Buy Now | |
Sager
from US$6.16
|
-
|
Buy Now |
Product Range | RCDE-48 Series |
---|---|
Output Power Max | 18.2W |
Output Voltage Max | 52V |
Output Current | 350mA |
Dimming Control Type | Analogue, PWM |
Input Voltage Min | 6V |
RoHS Compliant | Yes |
LED Mod 6-60V to 3-52V 350mA THT | Rutronik |
Led Driver, Constant Current, Adj, 18.2W | Newark Electronics |
0.35A LED-Driver 'LIGHTLINE' reg | Future Electronics |
LED Driver, DC-DC, Constant Current, 3-52V@0.35A, 6-60V In, RCDE-48 Series | RECOM Power Inc. RCDE-48-0.35 | RS Americas |
DC/DC LED Driver 6-60V:350mA | Schukat Electronic |
DC TO DC CONVERTER, LED DRIVER MODULE | Richardson RFPD |
LED Lighting Drivers 6-60Vi 3-52Vo 350mA Reg | Sager |
LED DRIVER, ANALOGUE/PWM, 18.2W | Farnell |
Where can I find additional details, specifications and documents for a RCDE-48-0.35?
Additional datasheets, footprints and schematics for RCDE-48-0.35 are listed on our Part Details page. You can also find images and similar parts to RCDE-48-0.35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCDE-48-0.35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCDE-48-0.35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCDE-48-0.35 fall under?
The RCDE-48-0.35 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCDE-48-0.35 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCDE-48-0.35 you can contact the distributor directly for product support, shipping queries etc.
Is the RCDE-48-0.35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCDE-48-0.35 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RCDE-48-0.35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCDE-48-0.35 often in real-time on the comparison pages.
What if I can't find stock of RCDE-48-0.35?
You can fill out our help required form which you can use to request a quote for RCDE-48-0.35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.