Status: | Unknown |
---|---|
Series: | RCD-48 Series |
RoHS: | Unknown |
Prices starting from US$17.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.14
|
100
in stock
|
Buy Now | |
Sager
from US$19.81
|
75
in stock
|
Buy Now | |
Schukat Electronic
from US$23.92
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
20
in stock
|
Buy Now | |
element14
from US$21.29
|
19
in stock
|
Buy Now | |
Farnell
from US$21.39
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.26
|
7
in stock
|
Buy Now | |
Rutronik
from US$23.93
|
-
|
Buy Now | |
Newark Electronics
from US$22.23
|
-
|
Buy Now | |
Future Electronics
from US$21.35
|
-
|
Buy Now | |
RS Americas
from US$27.33
|
-
|
Buy Now |
Product Range | RCD-48 Series |
---|---|
Output Power Max | 67.2W |
Output Voltage Max | 56V |
Output Current | 1.2A |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 9V |
Input Voltage Max | 60V |
SVHC | No SVHC (15-Jan-2019) |
LED Driver Mode | Constant Current |
DC/DC,LED driver,9-60Vin,2-56Vout 1.2A | RS |
LED Power Supplies 12-60VIN 2-56VOUT LED DRIVER DC/DC | Sager |
DC/DC LED Driver 9-60V:1,2A Metal Case | Schukat Electronic |
LED DRIVER, DC-DC, CC, 1.2A, 56V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
LED Mod 9-60V to 2-56V 1.2A THT | Rutronik |
Led Driver, 1 O/P, 67.2W, 56V, 1.2A | Newark Electronics |
RCD Series 70 W 2 to 56 V Adjustable Output LED-Driver LIGHTLINE DC/DC Converter | Future Electronics |
Recom RCD-48-1.20/M LED Driver IC, 9 to 60 V dc 0 to 1200mA 7-Pin DIP | RECOM Power Inc. RCD-48-1.20/M | RS Americas |
Where can I find additional details, specifications and documents for a RCD-48-1.20/M?
Additional datasheets, footprints and schematics for RCD-48-1.20/M are listed on our Part Details page. You can also find images and similar parts to RCD-48-1.20/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-48-1.20/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-48-1.20/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-48-1.20/M fall under?
The RCD-48-1.20/M is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-48-1.20/M when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-48-1.20/M you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-48-1.20/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-48-1.20/M have stock available?
Authorised distributors including RS, Sager, Schukat Electronic, Chip One Stop and element14 have stock available or on a lead time for RCD-48-1.20/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-48-1.20/M often in real-time on the comparison pages.
What if I can't find stock of RCD-48-1.20/M?
You can fill out our help required form which you can use to request a quote for RCD-48-1.20/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.