Status: | Unknown |
---|---|
Series: | RCD-48 Series |
RoHS: | Unknown |
Prices starting from US$17.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.32
|
11
in stock
|
Buy Now | |
Distrelec
from US$18.64
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.17
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$19.07
|
14
in stock
|
Buy Now | |
Rutronik
from US$20.30
|
-
|
Buy Now | |
Newark Electronics
from US$20.33
|
-
|
Buy Now | |
Future Electronics
from US$17.00
|
-
|
Buy Now | |
RS Americas
from US$21.81
|
-
|
Buy Now | |
element14
from US$20.53
|
-
|
Buy Now | |
Sager
from US$17.28
|
-
|
Buy Now | |
Farnell
from US$27.79
|
-
|
Buy Now |
Product Range | RCD-48 Series |
---|---|
Output Power Max | 39.2W |
Output Voltage Max | 56V |
Output Current | 700mA |
Dimming Control Type | Analogue PWM |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 9V |
Input Voltage Max | 60V |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency | 96% |
External Depth | 16.65mm |
External Length / Height | 11.1mm |
External Width | 32.6mm |
Frequency Max | 1000kHz |
Frequency Min | 50kHz |
Input Voltage | 48VDC |
LED Driver Mode | Constant Current |
Lead Length | 103mm |
No. of Channels | 1Channels |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +75°C |
Output Current Max | 700mA |
Output Current Min | 0mA |
Output Power | 70W |
Output Ripple and Noise Voltage pk-pk | 300mV |
Output Voltage Min | 2VDC |
Power Consumption | 1.5W |
Protection Type | Short Circuit Protection |
Termination Style | Flying Leads |
Weight | 16g |
Recom LED Driver 700mA 2 ... 56V IP67 | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC LED Driver 9-60V:700mA Wire | Schukat Electronic |
DC/DC,LED driver,9-60Vin,2-56Vout 0.7A | RS |
LED Mod 9-60V to 2-56V 0.7A wired | Rutronik |
Led Driver, Dc-Dc, Cc, 0.7A, 56V | Newark Electronics |
RCD-48 Series 70 W Single Output 56 V Wire Leads DC/DC Converter | Future Electronics |
DC-DC Converter, Constant Current Dimmable LED Driver 39.2W 2 to 56V 0 to.7A | RECOM Power Inc. RCD-48-0.70/W | RS Americas |
LED DRIVER, DC-DC, CC, 0.7A, 56V | element14 |
LED Power Supplies 12-60VIN 2-56VOUT LED DRIVER DC/DC | Sager |
Where can I find additional details, specifications and documents for a RCD-48-0.70/W?
Additional datasheets, footprints and schematics for RCD-48-0.70/W are listed on our Part Details page. You can also find images and similar parts to RCD-48-0.70/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-48-0.70/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-48-0.70/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-48-0.70/W fall under?
The RCD-48-0.70/W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-48-0.70/W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-48-0.70/W you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-48-0.70/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-48-0.70/W have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Schukat Electronic, RS and Rutronik have stock available or on a lead time for RCD-48-0.70/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-48-0.70/W often in real-time on the comparison pages.
What if I can't find stock of RCD-48-0.70/W?
You can fill out our help required form which you can use to request a quote for RCD-48-0.70/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.