Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.23
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$17.99
|
602
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
277
in stock
|
Buy Now | |
Sager
from US$15.31
|
198
in stock
|
Buy Now | |
RS Americas
from US$19.24
|
87
in stock
|
Buy Now | |
Rutronik
from US$18.03
|
-
|
Buy Now | |
Newark Electronics
from US$19.19
|
-
|
Buy Now | |
Future Electronics
from US$18.09
|
-
|
Buy Now | |
element14
from US$16.87
|
-
|
Buy Now | |
Richardson RFPD
from US$15.71
|
-
|
Buy Now |
Product Range | - |
---|---|
Output Power Max | 39.2W |
Output Voltage Max | 56V |
Output Current | 700mA |
Dimming Control Type | Analogue Digital |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 9V |
Input Voltage Max | 60V |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency | 96% |
External Depth | 16.5mm |
External Length / Height | 15.2mm |
External Width | 32.6mm |
Frequency Max | 1000kHz |
Frequency Min | 50kHz |
Input Voltage | 48VDC |
LED Driver Mode | Constant Current |
No. of Channels | 1Channels |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +75°C |
Output Current Max | 700mA |
Output Current Min | 0mA |
Output Power | 70W |
Output Ripple and Noise Voltage pk-pk | 300mV |
Output Voltage Min | 2VDC |
Power Consumption | 1.5W |
Protection Type | Short Circuit Protection |
Termination Style | Solder |
Weight | 13g |
DC/DC LED Driver 9-60V:700mA | Schukat Electronic |
LED Power Supplies 12-60VIN 2-56VOUT LED DRIVER DC/DC | Sager |
DC-DC Converter, LED Driver IC,9 - 60V dc 0 - 0.70A 7-Pin PDIP | RECOM Power Inc. RCD-48-0.70 | RS Americas |
DC/DC,LED driver,9-60Vin,2-56Vout 0.7A | RS |
LED Mod 9-60V to 2-56V 0.7A THT | Rutronik |
Led Driver, Dc-Dc, Cc, 0.7A, 56V, Dip | Newark Electronics |
RCD Series 2-56 V 70 W Single Output DC-DC Converter | Future Electronics |
LED DRIVER, DC-DC, CC, 0.7A, 56V | element14 |
DC TO DC CONVERTER, LED DRIVER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RCD-48-0.70?
Additional datasheets, footprints and schematics for RCD-48-0.70 are listed on our Part Details page. You can also find images and similar parts to RCD-48-0.70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-48-0.70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-48-0.70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-48-0.70 fall under?
The RCD-48-0.70 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-48-0.70 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-48-0.70 you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-48-0.70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-48-0.70 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Sager, RS Americas and RS have stock available or on a lead time for RCD-48-0.70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-48-0.70 often in real-time on the comparison pages.
What if I can't find stock of RCD-48-0.70?
You can fill out our help required form which you can use to request a quote for RCD-48-0.70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.