Status: | Unknown |
---|---|
Series: | RCD-48 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Product Range | RCD-48 Series |
Output Power Max | 28W |
Output Voltage Max | 56V |
Output Current | 500mA |
Dimming Control Type | Analogue, Digital, PWM |
Input Voltage Min | 9V |
RoHS Compliant | Yes |
DC/DC LED Driver 9-60V:500mA | Schukat Electronic |
LED Driver Constant Current 2-56V 500mA | RS |
Led Driver, 1 O/P, 28W, 56V, 0.5A | Newark Electronics |
12-60VIN ,2-56VOUT ,0.5A LED-Driver 'LIGHTLINE' DIP DC/DC | Future Electronics |
DC-DC Converter, LED Driver IC,9 - 60V dc 500mA 7-Pin PDIP | RECOM Power Inc. RCD-48-0.50 | RS Americas |
LED Power Supplies 12-60VIN 2-56VOUT LED DRIVER DC/DC | Sager |
Where can I find additional details, specifications and documents for a RCD-48-0.50?
Additional datasheets, footprints and schematics for RCD-48-0.50 are listed on our Part Details page. You can also find images and similar parts to RCD-48-0.50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-48-0.50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-48-0.50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-48-0.50 fall under?
The RCD-48-0.50 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-48-0.50 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-48-0.50 you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-48-0.50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCD-48-0.50 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RCD-48-0.50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-48-0.50 often in real-time on the comparison pages.
What if I can't find stock of RCD-48-0.50?
You can fill out our help required form which you can use to request a quote for RCD-48-0.50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.