Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Unknown |
Prices starting from US$18.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.04
|
1
in stock
|
Buy Now | |
RS Americas
from US$21.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$20.94
|
-
|
Buy Now | |
Future Electronics
from US$20.69
|
-
|
Buy Now | |
element14
from US$21.81
|
-
|
Buy Now | |
Schukat Electronic
from US$20.28
|
-
|
Buy Now | |
Sager
from US$18.39
|
-
|
Buy Now | |
Farnell
from US$29.53
|
-
|
Buy Now |
Product Range | RCD-24 Series |
---|---|
Output Power Max | 37.2W |
Output Voltage Max | 31V |
Output Current | 1.2A |
Dimming Control Type | - |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 6V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 96% |
External Depth | 8.5mm |
External Length / Height | 22.1mm |
External Width | 12.55mm |
LED Driver Mode | Constant Current |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Output Voltage Min | 3V |
LED driver,4.5-36Vin,3-33Vo 1.2A wired | RS |
LED DRIVER | RS Americas |
Led Driver, Dc-Dc, Cc, 1.2A, 31V | Newark Electronics |
RCD-24 Series Single Output 33 V 1.2 A Wire Mount DC/DC Converter LED Driver | Future Electronics |
LED DRIVER, DC-DC, CC, 1.2A, 33V | element14 |
DC/DC LED Driver 6-36V:1,2A Wire | Schukat Electronic |
LED Power Supplies 1.2A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-1.20/W?
Additional datasheets, footprints and schematics for RCD-24-1.20/W are listed on our Part Details page. You can also find images and similar parts to RCD-24-1.20/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-1.20/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-1.20/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-1.20/W fall under?
The RCD-24-1.20/W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-1.20/W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-1.20/W you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-1.20/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-1.20/W have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for RCD-24-1.20/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-1.20/W often in real-time on the comparison pages.
What if I can't find stock of RCD-24-1.20/W?
You can fill out our help required form which you can use to request a quote for RCD-24-1.20/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.