Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Product Range | RCD-24 Series |
Output Power Max | 31W |
Output Voltage Max | 31V |
Output Current | 1A |
Dimming Control Type | Analogue, Digital, PWM |
DC / DC Converter Mounting | Panel |
RoHS Compliant | Yes |
Led Driver, 1 O/P, 31W, 31V, 1A | Newark Electronics |
RCD-24 Series Single Output 33 V 1 A Step Down DC/DC Converter LED Driver | Future Electronics |
IC LED DRIVER CONST CURR 1.0A 4.5-36VIN 2-34VOUT | RECOM Power Inc. RCD-24-1.00/W/X3 | RS Americas |
LED DRIVER, DC-DC, CC, 1A, 33V | element14 |
LED Power Supplies 1.0A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-1.00/W/X3?
Additional datasheets, footprints and schematics for RCD-24-1.00/W/X3 are listed on our Part Details page. You can also find images and similar parts to RCD-24-1.00/W/X3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-1.00/W/X3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-1.00/W/X3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-1.00/W/X3 fall under?
The RCD-24-1.00/W/X3 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-1.00/W/X3 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-1.00/W/X3 you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-1.00/W/X3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCD-24-1.00/W/X3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RCD-24-1.00/W/X3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-1.00/W/X3 often in real-time on the comparison pages.
What if I can't find stock of RCD-24-1.00/W/X3?
You can fill out our help required form which you can use to request a quote for RCD-24-1.00/W/X3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.