Status: | Unknown |
---|---|
Series: | RCD-24-PL Series |
RoHS: | Compliant |
Power Supply Approvals | Railway |
---|---|
Product Range | RCD-24-PL Series |
Output Power Max | 32W |
Output Voltage Max | 32V |
Output Current | 1A |
Dimming Control Type | Analogue, Digital, PWM |
Input Voltage Min | 6V |
RoHS Compliant | Yes |
Led Driver, 1 O/P, 32W, 32V, 1A | Newark Electronics |
DC-DC Converter, LED driver,4.5-36Vin,2-35Vo 1A SMT | RECOM Power Inc. RCD-24-1.00/PL/A-R | RS Americas |
DC TO DC CONVERTER, LED DRIVER MODULE | Richardson RFPD |
LED Power Supplies 6-36VIN 2-32VOUT LED DRIVER DC/DC | Sager |
Where can I find additional details, specifications and documents for a RCD-24-1.00/PL/A-R?
Additional datasheets, footprints and schematics for RCD-24-1.00/PL/A-R are listed on our Part Details page. You can also find images and similar parts to RCD-24-1.00/PL/A-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-1.00/PL/A-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-1.00/PL/A-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-1.00/PL/A-R fall under?
The RCD-24-1.00/PL/A-R is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-1.00/PL/A-R when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-1.00/PL/A-R you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-1.00/PL/A-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCD-24-1.00/PL/A-R have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for RCD-24-1.00/PL/A-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-1.00/PL/A-R often in real-time on the comparison pages.
What if I can't find stock of RCD-24-1.00/PL/A-R?
You can fill out our help required form which you can use to request a quote for RCD-24-1.00/PL/A-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.