Status: | Unknown |
---|---|
Series: | RCD-24-PL Series |
RoHS: | Unknown |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.82
|
267
in stock
|
Buy Now | |
Distrelec
from US$22.52
|
95
in stock
|
Buy Now | |
Schukat Electronic
from US$14.32
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.44
|
25
in stock
|
Buy Now | |
Sager
from US$12.17
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
12
in stock
|
Buy Now | |
element14
from US$16.26
|
1
in stock
|
Buy Now | |
Farnell
from US$21.25
|
1
in stock
|
Buy Now | |
Rutronik
from US$15.23
|
-
|
Buy Now | |
Newark Electronics
from US$13.78
|
-
|
Buy Now | |
Future Electronics
from US$14.09
|
-
|
Buy Now | |
RS Americas
from US$17.44
|
-
|
Buy Now | |
Richardson RFPD
from US$12.49
|
-
|
Buy Now |
Product Range | RCD-24-PL Series |
---|---|
Output Power Max | 32W |
Output Voltage Max | 32V |
Output Current | 1A |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Surface Mount Device |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 6V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
LED Driver Mode | Constant Current |
Output Voltage Min | 2V |
LED driver,4.5-36Vin,2-35Vo 1A SMT | RS |
Recom LED Driver 1A 2 ... 32V | Distrelec |
DC/DC-LED-Driver 6-36V:1000mA | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
LED Power Supplies 6-36VIN 2-32VOUT LED DRIVER DC/DC | Sager |
LED DRIVER, DC-DC, CC, 1A, 32V | element14 |
LED Mod 6-36V to 2-32V 1A SMD | Rutronik |
Led Driver, 1 O/P, 32W, 32V, 1A | Newark Electronics |
1A LED-DRIVER 'LIGHTLINE' SMD OF REG | Future Electronics |
Power Supply, AC-DC, LED Driver, SMD, Single Output, 1A,2-32V Out, RCD-24PL Series | RECOM Power Inc. RCD-24-1.00/PL/A | RS Americas |
DC TO DC CONVERTER, LED DRIVER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RCD-24-1.00/PL/A?
Additional datasheets, footprints and schematics for RCD-24-1.00/PL/A are listed on our Part Details page. You can also find images and similar parts to RCD-24-1.00/PL/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-1.00/PL/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-1.00/PL/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-1.00/PL/A fall under?
The RCD-24-1.00/PL/A is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-1.00/PL/A when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-1.00/PL/A you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-1.00/PL/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-1.00/PL/A have stock available?
Authorised distributors including RS, Distrelec, Schukat Electronic, Transfer Multisort Elektronik and Sager have stock available or on a lead time for RCD-24-1.00/PL/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-1.00/PL/A often in real-time on the comparison pages.
What if I can't find stock of RCD-24-1.00/PL/A?
You can fill out our help required form which you can use to request a quote for RCD-24-1.00/PL/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.