Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.16
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
344
in stock
|
Buy Now | |
Sager
from US$10.94
|
74
in stock
|
Buy Now | |
Rutronik
from US$13.21
|
39
in stock
|
Buy Now | |
element14
from US$12.29
|
39
in stock
|
Buy Now | |
Schukat Electronic
from US$13.19
|
39
in stock
|
Buy Now | |
Farnell
from US$19.73
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.29
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$14.75
|
-
|
Buy Now | |
Future Electronics
from US$11.57
|
-
|
Buy Now | |
RS Americas
from US$13.82
|
-
|
Buy Now | |
Richardson RFPD
from US$11.52
|
-
|
Buy Now |
Product Range | RCD-24 Series |
---|---|
Output Power Max | 31W |
Output Voltage Max | 31V |
Output Current | 1A |
Dimming Control Type | Analogue Digital |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 6V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Depth | 8.5mm |
Efficiency Max | 96% |
External Depth | 8.5mm |
External Length / Height | 22.1mm |
External Width | 12.55mm |
LED Driver Mode | Constant Current |
Length | 22.1mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 71°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +71°C |
Output Voltage Min | 3V |
Power Supply Mounting | Through Hole |
Termination Style | Solder |
Width | 12.55mm |
LED driver,4.5-36Vin,3-33Vo 1A PCB | RS |
LED Power Supplies 1.0A LED DRVR REG 4.5-36Vin 2-35Vout | Sager |
LED Mod 6-36V to 3-31V 1A THT | Rutronik |
LED DRIVER, DC-DC, CC, 1A, 33V | element14 |
DC/DC LED Driver 6-36V:1A | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Led Driver, Dc-Dc, Cc, 1A, 31V, Dip | Newark Electronics |
RCD-24 Series Single Output 33 V 1 A Dimming DC/DC Converter LED Driver | Future Electronics |
Power Supply, LED Driver, Input: 5 - 36 V | RS Americas |
DC TO DC CONVERTER, LED DRIVER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RCD-24-1.00?
Additional datasheets, footprints and schematics for RCD-24-1.00 are listed on our Part Details page. You can also find images and similar parts to RCD-24-1.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-1.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-1.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-1.00 fall under?
The RCD-24-1.00 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-1.00 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-1.00 you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-1.00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-1.00 have stock available?
Authorised distributors including Chip One Stop, RS, Sager, Rutronik and element14 have stock available or on a lead time for RCD-24-1.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-1.00 often in real-time on the comparison pages.
What if I can't find stock of RCD-24-1.00?
You can fill out our help required form which you can use to request a quote for RCD-24-1.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.