Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Unknown |
Prices starting from US$14.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.11
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$16.11
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.11
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
5
in stock
|
Buy Now | |
Rutronik
from US$17.13
|
-
|
Buy Now | |
Newark Electronics
from US$16.62
|
-
|
Buy Now | |
Future Electronics
from US$14.65
|
-
|
Buy Now | |
RS Americas
from US$18.26
|
-
|
Buy Now | |
element14
from US$17.32
|
-
|
Buy Now | |
Sager
from US$14.59
|
-
|
Buy Now | |
Farnell
from US$18.66
|
-
|
Buy Now |
Product Range | RCD-24 Series |
---|---|
Output Power Max | 24.5W |
Output Voltage Max | 35V |
Output Current | 700mA |
Dimming Control Type | - |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 96% |
External Depth | 8.5mm |
External Length / Height | 22.1mm |
External Width | 12.55mm |
LED Driver Mode | Constant Current |
No. of Outputs | 1Outputs |
Operating Temperature Max | 71°C |
Operating Temperature Min | -40°C |
Output Voltage Min | 2V |
DC/DC LED Driver 4,5-36V:700mA Wire | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
LED driver,4.5-36Vin,2-35Vo 0.7A wired | RS |
LED Mod 4.5-36V to 2-35V 0.7A wired | Rutronik |
Led Driver, Dc-Dc, Cc, 0.7A, 35V | Newark Electronics |
RCD-24 Series Single Output 35 V 700 mA Wiremount DC/DC Converter LED Driver | Future Electronics |
LED DRIVER | RS Americas |
LED DRIVER, DC-DC, CC, 0.7A, 35V | element14 |
LED Power Supplies 0.7A LED DRVR REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-0.70/W?
Additional datasheets, footprints and schematics for RCD-24-0.70/W are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.70/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.70/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.70/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.70/W fall under?
The RCD-24-0.70/W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.70/W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.70/W you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.70/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-0.70/W have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Rutronik have stock available or on a lead time for RCD-24-0.70/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.70/W often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.70/W?
You can fill out our help required form which you can use to request a quote for RCD-24-0.70/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.