Status: | Unknown |
---|---|
Series: | RCD-24-PL Series |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.54
|
2
in stock
|
Buy Now | |
Schukat Electronic
from US$12.26
|
45
in stock
|
Buy Now | |
Distrelec
from US$19.11
|
12
in stock
|
Buy Now | |
Rutronik
from US$13.06
|
-
|
Buy Now | |
Newark Electronics
from US$11.82
|
-
|
Buy Now | |
Future Electronics
from US$12.20
|
-
|
Buy Now | |
RS Americas
from US$12.49
|
-
|
Buy Now | |
element14
from US$13.93
|
-
|
Buy Now | |
Sager
from US$11.12
|
-
|
Buy Now |
Product Range | RCD-24-PL Series |
---|---|
Output Power Max | 24.5W |
Output Voltage Max | 35V |
Output Current | 700mA |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Surface Mount Device |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
LED Driver Mode | Constant Current |
Output Voltage Min | 2V |
DC/DC-LED-Driver 4,5-36V:700mA | Schukat Electronic |
Recom LED Driver 700mA 2 ... 35V | Distrelec |
DC/DC,LED driver,4.5-36Vin,2-35Vout 0.7A | RS |
LED Mod 4.5-36V to 2-35V 0.7A SMD | Rutronik |
Led Driver, 1 O/P, 24.5W, 35V, 0.7A | Newark Electronics |
RCD-24 Series Single Output 25 W 700 mA 2 to 35 V SMT DC/DC LED Driver | Future Electronics |
DC-DC-LED Driver, 0.7A, 4.5-36Vin, Vout, Regulated, Open Frame, RCD-24 Series | RECOM Power Inc. RCD-24-0.70/PL/A | RS Americas |
LED Power Supplies 0.7A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-0.70/PL/A?
Additional datasheets, footprints and schematics for RCD-24-0.70/PL/A are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.70/PL/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.70/PL/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.70/PL/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.70/PL/A fall under?
The RCD-24-0.70/PL/A is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.70/PL/A when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.70/PL/A you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.70/PL/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-0.70/PL/A have stock available?
Authorised distributors including Schukat Electronic, Distrelec, RS, Rutronik and Newark Electronics have stock available or on a lead time for RCD-24-0.70/PL/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.70/PL/A often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.70/PL/A?
You can fill out our help required form which you can use to request a quote for RCD-24-0.70/PL/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.