Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Unknown |
Prices starting from US$9.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.87
|
96
in stock
|
Buy Now | |
Sager
from US$9.25
|
567
in stock
|
Buy Now | |
Chip One Stop
from US$9.01
|
376
in stock
|
Buy Now | |
Schukat Electronic
from US$10.86
|
256
in stock
|
Buy Now | |
RS Americas
from US$12.22
|
101
in stock
|
Buy Now | |
Rutronik
from US$10.89
|
39
in stock
|
Buy Now | |
Distrelec
from US$9.59
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$12.15
|
-
|
Buy Now | |
Future Electronics
from US$9.83
|
-
|
Buy Now | |
Farnell
from US$16.35
|
-
|
Buy Now |
Product Range | RCD-24 Series |
---|---|
Output Power Max | 24.5W |
Output Voltage Max | 35V |
Output Current | 700mA |
Dimming Control Type | Analogue Digital |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Depth | 8.5mm |
Efficiency Max | 96% |
External Depth | 8.5mm |
External Length / Height | 22.1mm |
External Width | 12.55mm |
LED Driver Mode | Constant Current |
Length | 22.1mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 71°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +71°C |
Output Voltage Min | 2V |
Power Supply Mounting | Through Hole |
Termination Style | Solder |
Width | 12.55mm |
LED Power Supplies 0.7A LED DRVR REG 4.5-36Vin 2-35Vout | Sager |
DC/DC LED Driver 4,5-36V:700mA | Schukat Electronic |
DC-DC Converter, Out 32VDC, In 36VDC, PCB, Encapsulated, LED Driver, Linear, 1 | RECOM Power Inc. RCD-24-0.70 | RS Americas |
LED driver,4.5-36Vin,2-35Vo 0.7A PCB | RS |
LED Mod 4.5-36V to 2-35V 0.7A THT | Rutronik |
Recom LED Driver 700mA 2 ... 35V | Distrelec |
Led Driver, Dc-Dc, Cc, 0.7A, 35V, Dip | Newark Electronics |
RCD-24 Series Single Output 35 V 700 mA Dimming DC/DC Converter LED Driver | Future Electronics |
LED DRIVER, DC-DC, CC, 0.7A, 35V | Farnell |
Where can I find additional details, specifications and documents for a RCD-24-0.70?
Additional datasheets, footprints and schematics for RCD-24-0.70 are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.70 fall under?
The RCD-24-0.70 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.70 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.70 you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-0.70 have stock available?
Authorised distributors including Sager, Chip One Stop, Schukat Electronic, RS Americas and RS have stock available or on a lead time for RCD-24-0.70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.70 often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.70?
You can fill out our help required form which you can use to request a quote for RCD-24-0.70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.